Panasonic Capacitor Aluminum, Double Layer, 4.7Uf, 2.5V, Radial; Capacitance Panasonic EEC-HZ0E475

Description
CAPACITOR ALUMINUM, DOUBLE LAYER, 4.7uF, 2.5V, RADIAL; Capacitance:4.7F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:10mmRoHS Compliant: Yes
Description
CAPACITOR ALUMINUM, DOUBLE LAYER, 4.7uF, 2.5V, RADIAL; Capacitance:4.7F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Aluminum, Double Layer, 4.7Uf, 2.5V, Radial; Capacitance Panasonic - 54W2501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Aluminum, Double Layer, 4.7Uf, 2.5V, Radial; Capacitance Panasonic
54W2501
Capacitor Aluminum, Double Layer, 4.7Uf, 2.5V, Radial; Capacitance Panasonic 54W2501
CAPACITOR ALUMINUM, DOUBLE LAYER, 4.7uF, 2.5V, RADIAL; Capacitance:4.7F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:10mmRoHS Compliant: Yes

CAPACITOR ALUMINUM, DOUBLE LAYER, 4.7uF, 2.5V, RADIAL; Capacitance:4.7F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:10mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HZ0E475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HZ0E475
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HZ0E475
CAP 4.7F -20% +40% 2.5V T/H

CAP 4.7F -20% +40% 2.5V T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 54W2501 EEC-HZ0E475
Product Name Capacitor Aluminum, Double Layer, 4.7Uf, 2.5V, Radial; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.70E6 microF 4.70E6 microF
Capacitance Tolerance 40 (+/- %) 40 (+/- %)
WVDC 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers