Panasonic Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk EEC-HZ0E335

Description
Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk
Datasheet
Description
Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk - 590-EEC-HZ0E335 - Utmel Electronic Limited
Hong Kong, China
Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk
590-EEC-HZ0E335
Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk 590-EEC-HZ0E335
Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk

Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HZ0E335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HZ0E335
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HZ0E335
CAP 3.3F -20% +40% 2.5V T/H

CAP 3.3F -20% +40% 2.5V T/H

Supplier's Site
Capacitor Double Layer, 3.3F, 2.5V, +40, -20%, Radial; Capacitance Panasonic - 39P9872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 3.3F, 2.5V, +40, -20%, Radial; Capacitance Panasonic
39P9872
Capacitor Double Layer, 3.3F, 2.5V, +40, -20%, Radial; Capacitance Panasonic 39P9872
CAPACITOR DOUBLE LAYER, 3.3F, 2.5V, +40, -20%, RADIAL; Capacitance:3.3F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Height:20mmRoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 3.3F, 2.5V, +40, -20%, RADIAL; Capacitance:3.3F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:3.5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Height:20mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEC-HZ0E335 EEC-HZ0E335 39P9872
Product Name Capacitor, Electric Double Layer Cap, HZ Series 2.5VDC, 3.3F, 8x22mm, LS 3.5mm, Bulk Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Double Layer, 3.3F, 2.5V, +40, -20%, Radial; Capacitance Panasonic
RoHS Compliant Yes
Operating Temperature -25 C (-13 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 3.30E6 microF 3.30E6 microF 3.30E6 microF
Capacitance Tolerance 20 (+/- %) 40 (+/- %) 40 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers