Panasonic Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HZ0E106

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Series: HZ Package: Bulk Product Status: Obsolete Capacitance: 10 F Tolerance: -20%, +40% Voltage - Rated: 2.5 V Lifetime @ Temp.: 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Series: HZ Package: Bulk Product Status: Obsolete Capacitance: 10 F Tolerance: -20%, +40% Voltage - Rated: 2.5 V Lifetime @ Temp.: 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Series: HZ Package: Bulk Product Status: Obsolete Capacitance: 10 F Tolerance: -20%, +40% Voltage - Rated: 2.5 V Lifetime @ Temp.: 1000 Hrs @ 70°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: HZ
Package: Bulk
Product Status: Obsolete
Capacitance: 10 F
Tolerance: -20%, +40%
Voltage - Rated: 2.5 V
Lifetime @ Temp.: 1000 Hrs @ 70°C

Buy Now
Singapore, Singapore
2.5V Capacitor
61-EEC-HZ0E106
2.5V Capacitor 61-EEC-HZ0E106
10F 2.5V Radial Supercapacitor, 200mR ESR, 10x30mm Product overview: EEC-HZ0E106 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-HZ0E106 can be used for catalog matching and distributor lookup.

10F 2.5V Radial Supercapacitor, 200mR ESR, 10x30mm Product overview: EEC-HZ0E106 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-HZ0E106 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitor Double Layer, 10F, 2.5V, +40, -20%, Radial; Capacitance Panasonic - 39P9871 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 10F, 2.5V, +40, -20%, Radial; Capacitance Panasonic
39P9871
Capacitor Double Layer, 10F, 2.5V, +40, -20%, Radial; Capacitance Panasonic 39P9871
CAPACITOR DOUBLE LAYER, 10F, 2.5V, +40, -20%, RADIAL; Capacitance:10F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Width:-RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 10F, 2.5V, +40, -20%, RADIAL; Capacitance:10F; Voltage(DC):2.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HZ0E106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HZ0E106
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HZ0E106
CAP 10F -20% +40% 2.5V T/H

CAP 10F -20% +40% 2.5V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-EEC-HZ0E106 39P9871 EEC-HZ0E106
Product Name Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5V Capacitor Capacitor Double Layer, 10F, 2.5V, +40, -20%, Radial; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Single-Layer
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 40 (+/- %) 40 (+/- %) 40 (+/- %) 40 (+/- %)
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts
WVAC 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers