Panasonic Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HW0D226

Description
CAP 22F -20% +40% 2.3V T/H
Datasheet
Description
CAP 22F -20% +40% 2.3V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HW0D226 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HW0D226
Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HW0D226
CAP 22F -20% +40% 2.3V T/H

CAP 22F -20% +40% 2.3V T/H

Supplier's Site Datasheet
Capacitor Double Layer, 22F, 2.3V, +40, -20%, Radial; Capacitance Panasonic - 01M7606 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 22F, 2.3V, +40, -20%, Radial; Capacitance Panasonic
01M7606
Capacitor Double Layer, 22F, 2.3V, +40, -20%, Radial; Capacitance Panasonic 01M7606
CAPACITOR DOUBLE LAYER, 22F, 2.3V, +40, -20%, RADIAL; Capacitance:22F; Voltage(DC):2.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:18mmRoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 22F, 2.3V, +40, -20%, RADIAL; Capacitance:22F; Voltage(DC):2.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:18mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEC-HW0D226 01M7606
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Double Layer, 22F, 2.3V, +40, -20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers