Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E755

Description
CAP 7.5F 20% 2.7V T/H
Datasheet
Description
CAP 7.5F 20% 2.7V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E755 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E755
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E755
CAP 7.5F 20% 2.7V T/H

CAP 7.5F 20% 2.7V T/H

Supplier's Site
Double Layer Cap, 7.5F, 20%, 2.7V, Rad; Capacitance Panasonic - 72AC4829 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 7.5F, 20%, 2.7V, Rad; Capacitance Panasonic
72AC4829
Double Layer Cap, 7.5F, 20%, 2.7V, Rad; Capacitance Panasonic 72AC4829
DOUBLE LAYER CAP, 7.5F, 20%, 2.7V, RAD; Capacitance:7.5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 7.5F, 20%, 2.7V, RAD; Capacitance:7.5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E755 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E755
Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E755
CAP 7.5F 20% 2.7V T/H

CAP 7.5F 20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEC-HL0E755 72AC4829 EEC-HL0E755
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 7.5F, 20%, 2.7V, Rad; Capacitance Panasonic Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer Multilayer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 7.50E6 microF 7.50E6 microF 7.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details