Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E506

Description
CAP 50F 20% 2.7V T/H
Datasheet
Description
CAP 50F 20% 2.7V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E506 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E506
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E506
CAP 50F 20% 2.7V T/H

CAP 50F 20% 2.7V T/H

Supplier's Site
Double Layer Cap, 50F, 2.7V, Radial; Capacitance Panasonic - 89Y7849 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 50F, 2.7V, Radial; Capacitance Panasonic
89Y7849
Double Layer Cap, 50F, 2.7V, Radial; Capacitance Panasonic 89Y7849
DOUBLE LAYER CAP, 50F, 2.7V, RADIAL; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.015ohmRoHS Compliant: Yes

DOUBLE LAYER CAP, 50F, 2.7V, RADIAL; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E506 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E506
Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E506
CAP 50F 20% 2.7V T/H

CAP 50F 20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEC-HL0E506 89Y7849 EEC-HL0E506
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 50F, 2.7V, Radial; Capacitance Panasonic Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer Multilayer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 5.00E7 microF 5.00E7 microF 5.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers