Panasonic Double Layer Cap, 4F, 20%, 2.7V, Rad; Capacitance Panasonic EEC-HL0E405

Description
DOUBLE LAYER CAP, 4F, 20%, 2.7V, RAD; Capacitance:4F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
DOUBLE LAYER CAP, 4F, 20%, 2.7V, RAD; Capacitance:4F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Layer Cap, 4F, 20%, 2.7V, Rad; Capacitance Panasonic - 72AC4828 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 4F, 20%, 2.7V, Rad; Capacitance Panasonic
72AC4828
Double Layer Cap, 4F, 20%, 2.7V, Rad; Capacitance Panasonic 72AC4828
DOUBLE LAYER CAP, 4F, 20%, 2.7V, RAD; Capacitance:4F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 4F, 20%, 2.7V, RAD; Capacitance:4F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 70°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E405
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E405
CAP 4F 20% 2.7V T/H

CAP 4F 20% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-HL0E405 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-HL0E405
Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-HL0E405
CAP 4F 20% 2.7V T/H

CAP 4F 20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 72AC4828 EEC-HL0E405 EEC-HL0E405
Product Name Double Layer Cap, 4F, 20%, 2.7V, Rad; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.00E6 microF 4.00E6 microF 4.00E6 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details