The Electric Double Layer Capacitor (EDLC) EEC-HL0E107 from Lingto Electronic Limited features a capacitance of 100F with a tolerance of ±20% and a maximum voltage rating of 2.7V. This supercapacitor is designed for applications requiring high energy density and rapid charge/discharge cycles. It is important to note that the capacitor utilizes an electrolyte, which can leak and potentially damage printed circuit boards. The external sleeve is not electrically insulating, so it should not be used in environments requiring electrical insulation. When soldering, care must be taken to avoid excessive heat stress, which can compromise the capacitor's integrity. Recommended soldering temperatures should not exceed 350°C for manual soldering, and the product should not be exposed to temperatures above 100°C for extended periods. The capacitor can hold residual voltage, which may pose a risk to sensitive components. Proper circuit design and mounting practices are essential to prevent short circuits and ensure reliable operation. Engineers should consider the environmental conditions and handling precautions outlined in the datasheet to maintain the performance and longevity of the EEC-HL0E107 supercapacitor.
CAP 100F 20% 2.7V T/H
DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 100F 20% 2.7V T/H
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEC-HL0E107 | 89Y7848 | EEC-HL0E107 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 100F, 2.7V, Radial; Capacitance Panasonic | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Technology | Single-Layer | Multilayer | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E8 microF | 1.00E8 microF | 1.00E8 microF |