CAPACITOR DOUBLE LAYER, 0.68F, 5.5V, +80,-20%, RADIAL; Capacitance:0.68F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; ESR:-; Height:9.5mmRoHS Compliant: Yes
CAP 680MF -20% +80% 5.5V T/H
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 25M9120 | EEC-F5R5H684 |
| Product Name | Capacitor Double Layer, 0.68F, 5.5V, +80,-20%, Radial; Capacitance Panasonic | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 680000 microF | 680000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |
| WVDC | 5.5 volts | 5.5 volts |