Panasonic SMD 2.6 V Capacitor EEC-EP0E333A

Description
PANASONIC ELECTRONIC COMPONENTS EECEP0E333A Supercapacitor, 33000 F, 2.6 V, +80%, -20%, SMD Product overview: EEC-EP0E333A from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.6 V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-EP0E333A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS EECEP0E333A Supercapacitor, 33000 F, 2.6 V, +80%, -20%, SMD Product overview: EEC-EP0E333A from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.6 V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-EP0E333A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.6 V Capacitor
61-EEC-EP0E333A
SMD 2.6 V Capacitor 61-EEC-EP0E333A
PANASONIC ELECTRONIC COMPONENTS EECEP0E333A Supercapacitor, 33000 F, 2.6 V, +80%, -20%, SMD Product overview: EEC-EP0E333A from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.6 V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-EP0E333A can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EECEP0E333A Supercapacitor, 33000 F, 2.6 V, +80%, -20%, SMD Product overview: EEC-EP0E333A from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.6 V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-EP0E333A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1056860-EEC-EP0E333A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1056860-EEC-EP0E333A
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1056860-EEC-EP0E333A
Win Source Part Number: 1056860-EEC-EP0E333A Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: EP Termination: SMD (SMT) Tabs Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 33 mF Tolerance: -20%, +80% Voltage - Rated: 2.6 V ESR (Equivalent Series Resistance): 350Ohm @ 1kHz Lifetime @ Temp.: 500 Hrs @ 60°C Package / Case: Coin, Wide and Thin Terminals - Opposite Sides Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.150" Dia (3.80mm) Alternative Parts (Cross-Reference): EECEP0F333A; EEC-EP0F303YEECEP0E3 33A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P13498TR,EECEP0E333A ,P13498DKR,P13498CT Base Product Number: EEC-EP Product Status: Obsolete

Win Source Part Number: 1056860-EEC-EP0E333A
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EP
Termination: SMD (SMT) Tabs
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 33 mF
Tolerance: -20%, +80%
Voltage - Rated: 2.6 V
ESR (Equivalent Series Resistance): 350Ohm @ 1kHz
Lifetime @ Temp.: 500 Hrs @ 60°C
Package / Case: Coin, Wide and Thin Terminals - Opposite Sides
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.150" Dia (3.80mm)
Alternative Parts (Cross-Reference): EECEP0F333A; EEC-EP0F303YEECEP0E333A;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P13498TR,EECEP0E333A,P13498DKR,P13498CT
Base Product Number: EEC-EP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 61-EEC-EP0E333A 1056860-EEC-EP0E333A
Product Name SMD 2.6 V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Capacitance Range 33000 microF 33000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers