Panasonic Capacitors - Aluminum Electrolytic Capacitors EEA-GA1V6R8

Description
CAP ALUM 6.8UF 20% 35V RADIAL
Description
CAP ALUM 6.8UF 20% 35V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1V6R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1V6R8
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1V6R8
CAP ALUM 6.8UF 20% 35V RADIAL

CAP ALUM 6.8UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 35V, Radial; Capacitance Panasonic - 83T6887 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 35V, Radial; Capacitance Panasonic
83T6887
Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 35V, Radial; Capacitance Panasonic 83T6887
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 20%, 35V, RADIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 20%, 35V, RADIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEA-GA1V6R8 83T6887
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers