Panasonic Aluminum Electrolytic Capacitor, 10Uf, 20%, 35V, Radial Leaded; Capacitance Panasonic EEA-GA1V100H

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 35V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 35V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 20%, 35V, Radial Leaded; Capacitance Panasonic - 49W4611 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 35V, Radial Leaded; Capacitance Panasonic
49W4611
Aluminum Electrolytic Capacitor, 10Uf, 20%, 35V, Radial Leaded; Capacitance Panasonic 49W4611
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 35V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 35V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1V100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1V100H
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1V100H
CAP ALUM 10UF 20% 35V RADIAL

CAP ALUM 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W4611 EEA-GA1V100H
Product Name Aluminum Electrolytic Capacitor, 10Uf, 20%, 35V, Radial Leaded; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers