The Aluminum Electrolytic Capacitor, 10µF, 20%, 25V, Radial Leaded, is designed for applications requiring reliable performance in compact spaces. It features a capacitance tolerance of ±20% and is rated for a maximum voltage of 25V DC. This capacitor has an endurance rating of 1000 hours at a temperature of 105°C, making it suitable for high-temperature environments. The component is RoHS compliant, ensuring it meets environmental standards. With a lead spacing of 1.5mm, it is compatible with standard PCB layouts. This capacitor is ideal for use in power supply circuits, filtering applications, and other electronic devices where stable capacitance is required.
CAP ALUM 10UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 25V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mmRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEA-FC1E100 | 49W4526 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Radial Leaded; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |