Cap Film 0.0082uF 400V PEN 5% (4.8 X 3.3 X 2.4mm) Stacked 85°C T/R Product overview: ECWU4822V17 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECWU4822V17 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1170743-ECWU4822V17
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-ECWU4822V17 | 1170743-ECWU4822V17 |
| Product Name | 0.0082uF 400V Capacitor | Film Capacitors - ECWU4822V17 |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |