Panasonic Cap, 0.082Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic ECWU2823V16

Description
CAP, 0.082µF, 250V, 5%, PEN, 2420, SMD; Capacitance:82000pF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:2420 [6050 Metric]; RoHS Compliant: Yes
Description
CAP, 0.082µF, 250V, 5%, PEN, 2420, SMD; Capacitance:82000pF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:2420 [6050 Metric]; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.082Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic - 36AJ8976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic
36AJ8976
Cap, 0.082Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic 36AJ8976
CAP, 0.082µF, 250V, 5%, PEN, 2420, SMD; Capacitance:82000pF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:2420 [6050 Metric]; RoHS Compliant: Yes

CAP, 0.082µF, 250V, 5%, PEN, 2420, SMD; Capacitance:82000pF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:2420 [6050 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 36AJ8976
Product Name Cap, 0.082Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PEN (Polyethylene Naphthalate)
Capacitance Range 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers