Panasonic Cap, 0.068Μf, 100V, 5%, Pen, 1913; Capacitance Panasonic ECWU1683JC9

Description
CAP, 0.068µF, 100V, 5%, PEN, 1913; Capacitance:68000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:1913 [4833 Metric];RoHS Compliant: Yes
Datasheet
Description
CAP, 0.068µF, 100V, 5%, PEN, 1913; Capacitance:68000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:1913 [4833 Metric];RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.068Μf, 100V, 5%, Pen, 1913; Capacitance Panasonic - 62W6766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 100V, 5%, Pen, 1913; Capacitance Panasonic
62W6766
Cap, 0.068Μf, 100V, 5%, Pen, 1913; Capacitance Panasonic 62W6766
CAP, 0.068µF, 100V, 5%, PEN, 1913; Capacitance:68000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:1913 [4833 Metric];RoHS Compliant: Yes

CAP, 0.068µF, 100V, 5%, PEN, 1913; Capacitance:68000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:1913 [4833 Metric];RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6766
Product Name Cap, 0.068Μf, 100V, 5%, Pen, 1913; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PEN (Polyethylene Naphthalate)
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details