Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139834-ECWU1272JB5
Length: 3.2 mm
Tolerance: 5 %
Height: 1 mm
Width: 1.6 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139834-ECWU1272JB5 |
| Product Name | Custom Parts - Custom Parts (E - I) - ECWU1272JB5 |