Panasonic Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic ECWU1222JX5

Description
CAP, 2200PF, 100V, 5%, PEN, 1206; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 2200PF, 100V, 5%, PEN, 1206; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic - 62W6747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
62W6747
Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic 62W6747
CAP, 2200PF, 100V, 5%, PEN, 1206; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, PEN, 1206; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic - 47AC4598 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
47AC4598
Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic 47AC4598
CAP, 2200PF, 100V, 5%, PEN, 1206; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, PEN, 1206; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6747
Product Name Cap, 2200Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PEN (Polyethylene Naphthalate)
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details