CAP, 0.01µF, 100V, 5%, PEN, 1210; Capacitance:10000pF;
CAP, 10000PF, 100V, FILM, SMD ROHS COMPLIANT: YES
±5% 100V 10nF -55℃~+105℃ PEN(PEN) 1210 Film Capacitors ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W6735 | 65AH6268 | ECWU1103JX5 |
| Product Name | Cap, 0.01Μf, 100V, 5%, Pen, 1210; Capacitance Panasonic | Cap, 10000Pf, 100V, Film, Smd Rohs Compliant Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | PEN (Polyethylene Naphthalate) | ||
| Capacitance Range | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) |