Panasonic Cap, 3300Pf, 1.6 Kv, 5%, Pp; Capacitance Panasonic ECWH16332JV

Description
CAP, 3300PF, 1.6 KV, 5%, PP; Capacitance:3300pF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWH(V) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes
Datasheet
Description
CAP, 3300PF, 1.6 KV, 5%, PP; Capacitance:3300pF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWH(V) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Pf, 1.6 Kv, 5%, Pp; Capacitance Panasonic - 47AC4595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 1.6 Kv, 5%, Pp; Capacitance Panasonic
47AC4595
Cap, 3300Pf, 1.6 Kv, 5%, Pp; Capacitance Panasonic 47AC4595
CAP, 3300PF, 1.6 KV, 5%, PP; Capacitance:3300pF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWH(V) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

CAP, 3300PF, 1.6 KV, 5%, PP; Capacitance:3300pF; Voltage Rating:1.6kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWH(V) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4595
Product Name Cap, 3300Pf, 1.6 Kv, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details