Panasonic Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic ECWFG2J475KA

Description
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Description
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic - 94AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic
94AC7544
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic 94AC7544
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94AC7544
Product Name Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1572-1271-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details