Panasonic Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic ECWFG2J475JA

Description
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes
Description
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic - 94AC7542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic
94AC7542
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic 94AC7542
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94AC7542
Product Name Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; RadialRoHS Compliant: Yes
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details