Panasonic Film Capacitors ECWFE2W475J

Description
ECWFE PP Film Capacitor 450VDC 4.7uF 5%
Request a Quote
Description
ECWFE PP Film Capacitor 450VDC 4.7uF 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1224012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1224012
Film Capacitors 1224012
ECWFE PP Film Capacitor 450VDC 4.7uF 5%

ECWFE PP Film Capacitor 450VDC 4.7uF 5%

Supplier's Site
Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic - 47AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic
47AC4590
Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic 47AC4590
CAP, 4.7µF, 450V, 5%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 4.7µF, 450V, 5%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1224012 47AC4590
Product Name Film Capacitors Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers