Panasonic Cap, 3.3Uf, 450V, Film, Radial; Capacitance Panasonic ECWFE2W335PD

Description
CAP, 3.3UF, 450V, FILM, RADIAL; Capacitance:3.3µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes
Description
CAP, 3.3UF, 450V, FILM, RADIAL; Capacitance:3.3µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Uf, 450V, Film, Radial; Capacitance Panasonic - 53AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 450V, Film, Radial; Capacitance Panasonic
53AH6951
Cap, 3.3Uf, 450V, Film, Radial; Capacitance Panasonic 53AH6951
CAP, 3.3UF, 450V, FILM, RADIAL; Capacitance:3.3µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

CAP, 3.3UF, 450V, FILM, RADIAL; Capacitance:3.3µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53AH6951
Product Name Cap, 3.3Uf, 450V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; RadialRoHS Compliant: Yes
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details