Panasonic Film Capacitors ECWFE2W335J

Description
ECWFE PP Film Capacitor 450VDC 3.3uF 5%
Request a Quote
Description
ECWFE PP Film Capacitor 450VDC 3.3uF 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1051079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1051079
Film Capacitors 1051079
ECWFE PP Film Capacitor 450VDC 3.3uF 5%

ECWFE PP Film Capacitor 450VDC 3.3uF 5%

Supplier's Site
Film Capacitors - 1224006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1224006
Film Capacitors 1224006
ECWFE PP Film Capacitor 450VDC 3.3uF 5%

ECWFE PP Film Capacitor 450VDC 3.3uF 5%

Supplier's Site
Cap, 3.3Μf, 450V, 5%, Pp; Capacitance Panasonic - 47AC4589 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 450V, 5%, Pp; Capacitance Panasonic
47AC4589
Cap, 3.3Μf, 450V, 5%, Pp; Capacitance Panasonic 47AC4589
CAP, 3.3µF, 450V, 5%, PP; Capacitance:3.3µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 3.3µF, 450V, 5%, PP; Capacitance:3.3µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1051079 47AC4589
Product Name Film Capacitors Cap, 3.3Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details