Panasonic Film Capacitors ECWFE2W225K

Description
PP Capacitor 2.2uF 450VDC
Request a Quote Datasheet
Description
PP Capacitor 2.2uF 450VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1766367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1766367
Film Capacitors 1766367
PP Capacitor 2.2uF 450VDC

PP Capacitor 2.2uF 450VDC

Supplier's Site
Film Capacitors - 1763732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1763732
Film Capacitors 1763732
PP Capacitor 2.2uF 450VDC

PP Capacitor 2.2uF 450VDC

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
ECWFE2W225K
Capacitors >> Polypropylene Film Capacitors (CBB) ECWFE2W225K
2.2uF -40°C~+105°C ±10% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

2.2uF -40°C~+105°C ±10% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet
Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic - 92Y2828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic
92Y2828
Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic 92Y2828
CAP, 2.2µF, 450V, 10%, PP; Capacitance:2.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 2.2µF, 450V, 10%, PP; Capacitance:2.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1766367 1763732 ECWFE2W225K 92Y2828
Product Name Film Capacitors Film Capacitors Capacitors >> Polypropylene Film Capacitors (CBB) Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers