Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
PANASONIC
ECWFE2W225JA -- FILM CAPACITORS
Panasonic
Film Capacitors
ECWFE2W225JA
Description
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1051076
Film Capacitors
1051076
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1224003
Film Capacitors
1224003
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Capacitors
Product Number
1051076
Product Name
Film Capacitors
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Entry Module, Plug, 10A; Connector Type Schurter
DC22.9111.111
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitors
380LX121M500H052
Specs
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Applications
General Purpose
Features
Polarized
View Details
2
suppliers
RS Components, Ltd.
Aluminium Capacitors
1701156
Specs
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Knowles
Thin Film Capacitors
CSM-200-10X10X5-G-101-M
Specs
Configuration / Form Factor
Chip Capacitor
Technology
Film Capacitors
Applications
General Purpose
View Details