Panasonic Film Capacitors ECWFE2W225J

Description
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
Request a Quote Datasheet
Description
ECWFE PP Film Capacitor 450VDC 2.2uF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1051075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1051075
Film Capacitors 1051075
ECWFE PP Film Capacitor 450VDC 2.2uF 5%

ECWFE PP Film Capacitor 450VDC 2.2uF 5%

Supplier's Site
Film Capacitors - 1224002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1224002
Film Capacitors 1224002
ECWFE PP Film Capacitor 450VDC 2.2uF 5%

ECWFE PP Film Capacitor 450VDC 2.2uF 5%

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
ECWFE2W225J
Capacitors >> Polypropylene Film Capacitors (CBB) ECWFE2W225J
2.2uF -40°C~+105°C ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

2.2uF -40°C~+105°C ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet
Cap, 2.2Μf, 450V, 5%, Pp; Capacitance Panasonic - 47AC4588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 450V, 5%, Pp; Capacitance Panasonic
47AC4588
Cap, 2.2Μf, 450V, 5%, Pp; Capacitance Panasonic 47AC4588
CAP, 2.2µF, 450V, 5%, PP; Capacitance:2.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 2.2µF, 450V, 5%, PP; Capacitance:2.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1051075 ECWFE2W225J 47AC4588
Product Name Film Capacitors Capacitors >> Polypropylene Film Capacitors (CBB) Cap, 2.2Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details