Panasonic Film Capacitors ECWFE2W105JA

Description
ECWFE PP Film Capacitor 450VDC 1uF 5%
Request a Quote Datasheet
Description
ECWFE PP Film Capacitor 450VDC 1uF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1051068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1051068
Film Capacitors 1051068
ECWFE PP Film Capacitor 450VDC 1uF 5%

ECWFE PP Film Capacitor 450VDC 1uF 5%

Supplier's Site
Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic - 47AC4586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic
47AC4586
Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic 47AC4586
CAP, 1µF, 450V, 5%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 450V, 5%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1051068 47AC4586
Product Name Film Capacitors Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details