Panasonic Capacitors ECWFE2W105J

Description
1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECWFE2W105J - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFE2W105J
Capacitors ECWFE2W105J
1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic - 92Y2823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic
92Y2823
Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic 92Y2823
CAP, 1µF, 450V, 5%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 450V, 5%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECWFE2W105J 92Y2823
Product Name Capacitors Cap, 1Μf, 450V, 5%, Pp; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details