Panasonic Cap, 0.33Uf, 630V, Film, Radial; Capacitance Panasonic ECWFE2J334QD

Description
CAP, 0.33UF, 630V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 0.33UF, 630V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Uf, 630V, Film, Radial; Capacitance Panasonic - 53AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 630V, Film, Radial; Capacitance Panasonic
53AH6937
Cap, 0.33Uf, 630V, Film, Radial; Capacitance Panasonic 53AH6937
CAP, 0.33UF, 630V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.33UF, 630V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53AH6937
Product Name Cap, 0.33Uf, 630V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1572-1193-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details