Panasonic Cap, 0.22Μf, 630V, 10%, Pp; Capacitance Panasonic ECWFE2J224K

Description
CAP, 0.22µF, 630V, 10%, PP; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 630V, 10%, PP; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 630V, 10%, Pp; Capacitance Panasonic - 92Y2816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 630V, 10%, Pp; Capacitance Panasonic
92Y2816
Cap, 0.22Μf, 630V, 10%, Pp; Capacitance Panasonic 92Y2816
CAP, 0.22µF, 630V, 10%, PP; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 630V, 10%, PP; Capacitance:0.22µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - ECWFE2J224K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFE2J224K
Capacitors ECWFE2J224K
220nF -40℃~+105℃ ±10% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

220nF -40℃~+105℃ ±10% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 92Y2816 ECWFE2J224K
Product Name Cap, 0.22Μf, 630V, 10%, Pp; Capacitance Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details