Panasonic Cap, 0.15Uf, 630V, Film, Radial; Capacitance Panasonic ECWFE2J154QD

Description
CAP, 0.15UF, 630V, FILM, RADIAL; Capacitance:0.15µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 0.15UF, 630V, FILM, RADIAL; Capacitance:0.15µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.15Uf, 630V, Film, Radial; Capacitance Panasonic - 53AH6929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Uf, 630V, Film, Radial; Capacitance Panasonic
53AH6929
Cap, 0.15Uf, 630V, Film, Radial; Capacitance Panasonic 53AH6929
CAP, 0.15UF, 630V, FILM, RADIAL; Capacitance:0.15µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.15UF, 630V, FILM, RADIAL; Capacitance:0.15µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53AH6929
Product Name Cap, 0.15Uf, 630V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-104MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers