Panasonic Film Capacitors ECWFE2J105J

Description
ECWFE PP Film Capacitor 630VDC 1uF 5%
Request a Quote Datasheet
Description
ECWFE PP Film Capacitor 630VDC 1uF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1051049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1051049
Film Capacitors 1051049
ECWFE PP Film Capacitor 630VDC 1uF 5%

ECWFE PP Film Capacitor 630VDC 1uF 5%

Supplier's Site
Film Capacitors - 1223976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1223976
Film Capacitors 1223976
ECWFE PP Film Capacitor 630VDC 1uF 5%

ECWFE PP Film Capacitor 630VDC 1uF 5%

Supplier's Site
Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic - 92Y2812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic
92Y2812
Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic 92Y2812
CAP, 1µF, 630V, 5%, PP; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 630V, 5%, PP; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1051049 92Y2812
Product Name Film Capacitors Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers