Panasonic Capacitors ECWFD2W475K

Description
4.7uF -40℃~+110℃ ±10% 450V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
4.7uF -40℃~+110℃ ±10% 450V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECWFD2W475K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFD2W475K
Capacitors ECWFD2W475K
4.7uF -40℃~+110℃ ±10% 450V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

4.7uF -40℃~+110℃ ±10% 450V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
ECWFD2W475K
Capacitors >> Polypropylene Film Capacitors (CBB) ECWFD2W475K
4.7uF -40°C~+110°C ±10% 450V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

4.7uF -40°C~+110°C ±10% 450V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number ECWFD2W475K ECWFD2W475K
Product Name Capacitors Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details