Panasonic Film Capacitors ECWFD2W475J

Description
Capacitor Film ECWF series 450Vdc 4.7uF
Request a Quote
Description
Capacitor Film ECWF series 450Vdc 4.7uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 8083331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
8083331
Film Capacitors 8083331
Capacitor Film ECWF series 450Vdc 4.7uF

Capacitor Film ECWF series 450Vdc 4.7uF

Supplier's Site
Film Capacitors - 1709490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1709490
Film Capacitors 1709490
Capacitor Film ECWF series 450Vdc 4.7uF

Capacitor Film ECWF series 450Vdc 4.7uF

Supplier's Site
Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic - 47AC4583 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic
47AC4583
Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic 47AC4583
CAP, 4.7µF, 450V, 5%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 4.7µF, 450V, 5%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 8083331 47AC4583
Product Name Film Capacitors Cap, 4.7Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details