Panasonic Cap, 0.47Μf, 450V, 10%, Pp; Capacitance Panasonic ECWFD2W474K

Description
CAP, 0.47µF, 450V, 10%, PP; Capacitance:0.47µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.47µF, 450V, 10%, PP; Capacitance:0.47µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Μf, 450V, 10%, Pp; Capacitance Panasonic - 47AC4582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 450V, 10%, Pp; Capacitance Panasonic
47AC4582
Cap, 0.47Μf, 450V, 10%, Pp; Capacitance Panasonic 47AC4582
CAP, 0.47µF, 450V, 10%, PP; Capacitance:0.47µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.47µF, 450V, 10%, PP; Capacitance:0.47µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4582
Product Name Cap, 0.47Μf, 450V, 10%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details