Panasonic Capacitors ECWFD2W224KQ

Description
220nF -40℃~+110℃ ±10% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
220nF -40℃~+110℃ ±10% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors ECWFD2W224KQ
220nF -40℃~+110℃ ±10% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

220nF -40℃~+110℃ ±10% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
ECWFD2W224KQ
Capacitors >> Polypropylene Film Capacitors (CBB) ECWFD2W224KQ
220nF -40°C~+110°C ±10% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

220nF -40°C~+110°C ±10% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number ECWFD2W224KQ ECWFD2W224KQ
Product Name Capacitors Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - C11CF1R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details