Panasonic Capacitors ECWFA2J105J

Description
1uF -40℃~+105℃ ±5% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Description
1uF -40℃~+105℃ ±5% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECWFA2J105J - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFA2J105J
Capacitors ECWFA2J105J
1uF -40℃~+105℃ ±5% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

1uF -40℃~+105℃ ±5% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic - 47AC4573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic
47AC4573
Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic 47AC4573
CAP, 1µF, 630V, 5%, PP; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 630V, 5%, PP; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECWFA2J105J 47AC4573
Product Name Capacitors Cap, 1Μf, 630V, 5%, Pp; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details