Panasonic Film Capacitors ECWF2W684JA

Description
Radial polyprop cap,680nF 450V 12.1mm
Request a Quote Datasheet
Description
Radial polyprop cap,680nF 450V 12.1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270120
Film Capacitors 7270120
Radial polyprop cap,680nF 450V 12.1mm

Radial polyprop cap,680nF 450V 12.1mm

Supplier's Site
Film Capacitors - 9230272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230272
Film Capacitors 9230272
Radial Polyprop Cap,680nF 450V 12.1mm

Radial Polyprop Cap,680nF 450V 12.1mm

Supplier's Site
Film Capacitors - 7270120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270120P
Film Capacitors 7270120P
Radial polyprop cap,680nF 450V 12.1mm

Radial polyprop cap,680nF 450V 12.1mm

Supplier's Site
Cap, 0.68Μf, 450V, 5%, Pp; Capacitance Panasonic - 62W6700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 450V, 5%, Pp; Capacitance Panasonic
62W6700
Cap, 0.68Μf, 450V, 5%, Pp; Capacitance Panasonic 62W6700
CAP, 0.68µF, 450V, 5%, PP; Capacitance:0.68µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.68µF, 450V, 5%, PP; Capacitance:0.68µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270120 7270120P 62W6700
Product Name Film Capacitors Film Capacitors Cap, 0.68Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details