Panasonic Film Capacitors ECWF2W475KA

Description
Radial Polyprop Cap,4.7uF 450V 19.6mm
Request a Quote Datasheet
Description
Radial Polyprop Cap,4.7uF 450V 19.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 9230308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230308
Film Capacitors 9230308
Radial Polyprop Cap,4.7uF 450V 19.6mm

Radial Polyprop Cap,4.7uF 450V 19.6mm

Supplier's Site
Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic - 47AC4592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic
47AC4592
Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic 47AC4592
CAP, 4.7µF, 450V, 10%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 4.7µF, 450V, 10%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 9230308 47AC4592
Product Name Film Capacitors Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details