Panasonic Film Capacitors ECWF2W475JA

Description
Radial polyprop cap,4.7uF 450V 19.6mm
Request a Quote Datasheet
Description
Radial polyprop cap,4.7uF 450V 19.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270199
Film Capacitors 7270199
Radial polyprop cap,4.7uF 450V 19.6mm

Radial polyprop cap,4.7uF 450V 19.6mm

Supplier's Site
Film Capacitors - 9230310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230310
Film Capacitors 9230310
Radial Polyprop Cap,4.7uF 450V 19.6mm

Radial Polyprop Cap,4.7uF 450V 19.6mm

Supplier's Site
Film Capacitors - 7270199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270199P
Film Capacitors 7270199P
Radial polyprop cap,4.7uF 450V 19.6mm

Radial polyprop cap,4.7uF 450V 19.6mm

Supplier's Site
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic - 62W6698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic
62W6698
Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic 62W6698
CAP, FILM, PP, 4.7UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 4.7UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270199 7270199P 62W6698
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 4.7Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers