Panasonic Cap, 1.2Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic ECWF2W125JA

Description
CAP, 1.2µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 1.2µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.2Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic - 62W6689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic
62W6689
Cap, 1.2Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic 62W6689
CAP, 1.2µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

CAP, 1.2µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6689
Product Name Cap, 1.2Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers