Panasonic Film Capacitors ECWF2334JAQ

Description
Radial polyprop cap,330nF 250V 10mm
Request a Quote Datasheet
Description
Radial polyprop cap,330nF 250V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7269994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269994
Film Capacitors 7269994
Radial polyprop cap,330nF 250V 10mm

Radial polyprop cap,330nF 250V 10mm

Supplier's Site
Film Capacitors - 7269994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269994P
Film Capacitors 7269994P
Radial polyprop cap,330nF 250V 10mm

Radial polyprop cap,330nF 250V 10mm

Supplier's Site
Film Capacitors - 9230203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230203
Film Capacitors 9230203
Radial Polyprop Cap,330nF 250V 10mm

Radial Polyprop Cap,330nF 250V 10mm

Supplier's Site
Cap, Film, Pp, 0.33Uf, 250V, Radial; Dielectric Type Panasonic - 62W6713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.33Uf, 250V, Radial; Dielectric Type Panasonic
62W6713
Cap, Film, Pp, 0.33Uf, 250V, Radial; Dielectric Type Panasonic 62W6713
CAP, FILM, PP, 0.33UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.33UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7269994 7269994P 62W6713
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 0.33Uf, 250V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details