Panasonic Cap, 2.7Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic ECWF2275JA

Description
CAP, 2.7µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:2.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 2.7µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:2.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.7Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic - 62W6712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic
62W6712
Cap, 2.7Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic 62W6712
CAP, 2.7µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:2.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

CAP, 2.7µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:2.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6712
Product Name Cap, 2.7Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details