Panasonic Cap, 1.8Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic ECWF2185JA

Description
CAP, 1.8µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 1.8µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.8Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic - 62W6708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic
62W6708
Cap, 1.8Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic 62W6708
CAP, 1.8µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

CAP, 1.8µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6708
Product Name Cap, 1.8Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers