Panasonic Film Capacitors ECWF2155JA

Description
Radial polyprop cap,1.5uF 250V 15.6mm
Request a Quote Datasheet
Description
Radial polyprop cap,1.5uF 250V 15.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270029
Film Capacitors 7270029
Radial polyprop cap,1.5uF 250V 15.6mm

Radial polyprop cap,1.5uF 250V 15.6mm

Supplier's Site
Film Capacitors - 9230229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230229
Film Capacitors 9230229
Radial Polyprop Cap,1.5uF 250V 15.6mm

Radial Polyprop Cap,1.5uF 250V 15.6mm

Supplier's Site
Cap, 1.5Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic - 62W6706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic
62W6706
Cap, 1.5Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic 62W6706
CAP, 1.5µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:1.5µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

CAP, 1.5µF, 250V, 5%, PP, THROUGH HOLE; Capacitance:1.5µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7270029 62W6706
Product Name Film Capacitors Cap, 1.5Μf, 250V, 5%, Pp, Through Hole; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details