Panasonic Film Capacitors ECWF2104JAQ

Description
Radial polyprop cap,100nF 250V 10mm
Request a Quote Datasheet
Description
Radial polyprop cap,100nF 250V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7269972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269972
Film Capacitors 7269972
Radial polyprop cap,100nF 250V 10mm

Radial polyprop cap,100nF 250V 10mm

Supplier's Site
Film Capacitors - 7269972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269972P
Film Capacitors 7269972P
Radial polyprop cap,100nF 250V 10mm

Radial polyprop cap,100nF 250V 10mm

Supplier's Site
Film Capacitors - 9230184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230184
Film Capacitors 9230184
Radial Polyprop Cap,100nF 250V 10mm

Radial Polyprop Cap,100nF 250V 10mm

Supplier's Site
Cap, Film, Pp, 0.1Uf, 250V, Radial; Dielectric Type Panasonic - 62W6702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.1Uf, 250V, Radial; Dielectric Type Panasonic
62W6702
Cap, Film, Pp, 0.1Uf, 250V, Radial; Dielectric Type Panasonic 62W6702
CAP, FILM, PP, 0.1UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.1UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7269972 7269972P 62W6702
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 0.1Uf, 250V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details