CAP FILM 0.033UF 5% 630VDC 2825
CAPACITOR FILM PEN, 0.033UF, 5%, 630V, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.033µF;
FILM CAPACITOR PEN, 0.033UF, 5%, 630V, 2825; Dielectric Type:Metallized PEN Stacked; Capacitor Case Style:2825 [7163 Metric]; Capacitance:0.033µF;
CAP FILM 0.033UF 5% 630VDC 2825
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-UC2J333JV | 01X0727 | ECW-UC2J333JV |
| Product Name | Film Capacitors | Capacitor Film Pen, 0.033Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Metallized PEN Stacked | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |