Panasonic Film Capacitors ECW-UC2J273JV

Description
CAP FILM 0.027UF 5% 630VDC 2825
Datasheet
Description
CAP FILM 0.027UF 5% 630VDC 2825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-UC2J273JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-UC2J273JV
Film Capacitors ECW-UC2J273JV
CAP FILM 0.027UF 5% 630VDC 2825

CAP FILM 0.027UF 5% 630VDC 2825

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-UC2J273JV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-UC2J273JV
Capacitors - Film Capacitors ECW-UC2J273JV
CAP FILM 0.027UF 5% 630VDC 2825

CAP FILM 0.027UF 5% 630VDC 2825

Supplier's Site
Film Capacitor Pen, 0.027Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic - 01X0726 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.027Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic
01X0726
Film Capacitor Pen, 0.027Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic 01X0726
FILM CAPACITOR PEN, 0.027UF, 5%, 630V, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.027UF, 5%, 630V, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-UC2J273JV ECW-UC2J273JV 01X0726
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pen, 0.027Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details